ATCR250-48D12-03J Power Supplies by Artesyn Technologies

DC-DC CONVERTER, ISO POL, 2 O/P, 250W, 12V, 3.3V

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Power Supply Approvals ITE
No. of Outputs 2 Output
Output Power Max 250W
Output Voltage - Output 1 12V
Output Current - Output 1 20.83A
Output Voltage - Output 2 3.3V
Width 46mm
RoHS Compliant Yes

Alternative Descriptions

Dc-Dc Converter, Iso Pol, 2 O/P, 250W, 12V, 3.3V | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATCR250-48D12-03J?

Additional datasheets, footprints and schematics for ATCR250-48D12-03J are listed on our Part Details page. You can also find images and similar parts to ATCR250-48D12-03J on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATCR250-48D12-03J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATCR250-48D12-03J price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATCR250-48D12-03J fall under?

The ATCR250-48D12-03J is listed under Power & Line Protection > Power Supplies > DC / DC Converters > DC / DC Isolated Board Mount Converters.

Can I view similar or alternative parts?

You can view similar parts to ATCR250-48D12-03J when available in the DC / DC Isolated Board Mount Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATCR250-48D12-03J you can contact the distributor directly for product support, shipping queries etc.

Is the ATCR250-48D12-03J RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for ATCR250-48D12-03J have stock available?

Authorised distributors including Newark Electronics and Avnet Abacus have stock available or on a lead time for ATCR250-48D12-03J.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATCR250-48D12-03J often in real-time on the comparison pages.

What if I can't find stock of ATCR250-48D12-03J?

You can fill out our help required form which you can use to request a quote for ATCR250-48D12-03J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay