Status: | Unknown |
---|---|
Series: | ATCA Series |
RoHS: | Unknown |
Product Range | ATCA Series |
---|---|
Inductance | 250µH |
RMS Current (Irms) | 10A |
DC Resistance Max | 0.027ohm |
Inductance Tolerance | ± 20% |
SVHC | No SVHC (15-Jan-2019) |
Toroidal Inductor, 250Uh, 10A Rohs Compliant: Yes |Abracon ATCA-08-251M-H | Newark Electronics |
TOROIDAL INDUCTOR, 250UH, 10A | element14 |
Toroidal Inductor, ATCA Series, 250 µH, 10 A, 27 mohm, ± 20% | Avnet America |
FIXED IND 250UH 10A 27 MOHM TH | Abracon ATCA-08-251M-H | RS Americas |
Toroidal Inductor, ATCA Series, 250 �H, 10 A, 27 mohm, � 20% | Avnet Abacus |
Where can I find additional details, specifications and documents for a ATCA-08-251M-H?
Additional datasheets, footprints and schematics for ATCA-08-251M-H are listed on our Part Details page. You can also find images and similar parts to ATCA-08-251M-H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATCA-08-251M-H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATCA-08-251M-H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATCA-08-251M-H fall under?
The ATCA-08-251M-H is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to ATCA-08-251M-H when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATCA-08-251M-H you can contact the distributor directly for product support, shipping queries etc.
Is the ATCA-08-251M-H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATCA-08-251M-H have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for ATCA-08-251M-H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATCA-08-251M-H often in real-time on the comparison pages.
What if I can't find stock of ATCA-08-251M-H?
You can fill out our help required form which you can use to request a quote for ATCA-08-251M-H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.