Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$101.67
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | SAM L21 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M0+ |
Silicon Core Number | ATBTLC1000-MR110CA |
Kit Contents | Xplained Pro Eval Board ATBTLC1000-XPRO ATSAML21-XPRO 2x USB Cable |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Eval Board, 32Bit, Arm Cortex-M0+ | Newark Electronics |
EVAL BOARD, 32BIT, ARM CORTEX-M0+ | element14 |
Dev.kit: Microchip | Transfer Multisort Elektronik |
ATBTLC1000 Xplained Pro Starter Kit | Avnet America |
BLUETOOTH DEVELOPMENT KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATBTLC1000-XSTK?
Additional datasheets, footprints and schematics for ATBTLC1000-XSTK are listed on our Part Details page. You can also find images and similar parts to ATBTLC1000-XSTK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATBTLC1000-XSTK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATBTLC1000-XSTK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATBTLC1000-XSTK fall under?
The ATBTLC1000-XSTK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATBTLC1000-XSTK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATBTLC1000-XSTK you can contact the distributor directly for product support, shipping queries etc.
Is the ATBTLC1000-XSTK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATBTLC1000-XSTK have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Avnet America have stock available or on a lead time for ATBTLC1000-XSTK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATBTLC1000-XSTK often in real-time on the comparison pages.
What if I can't find stock of ATBTLC1000-XSTK?
You can fill out our help required form which you can use to request a quote for ATBTLC1000-XSTK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.