Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
The ATBTLC1000-XR is an ultra-low power Bluetooth® Low Energy System on a Chip with Integrated ARM Cortex-M0 MCU, Transceiver, Modem, MAC, PA, TR Switch, and Power Management Unit (PMU). It can be used as a Bluetooth Low Energy link controller or data pump with external host MCU.
The qualified Bluetooth Low Energy protocol stack is stored in dedicated ROM, the firmware includes L2CAP service layer protocols, Security Manager, Attribute protocol (ATT), Generic Attribute Profile (GATT) and the Generic Access Profile (GAP). Additionally, application profiles such as Proximity, Thermometer, Heart Rate, Blood Pressure, and many others are supported and included in the protocol stack.
No distributors results available
BLE 4.1 compliant module |
Lowest BLE power consumption in industry Optimized system cost - High level of integration on chip reduces external Bill of Material significantly |
Wide operating voltage range: 1.8 – 4.3V |
Parameter host interface: UART |
Certified modules: FCC, ETSI/CE, TELEC |
RoHS compliant |
Bluetooth Version | 4.1 |
---|---|
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Host Interface | UART |
Package Type | Surface mount module |
Package Size | 7.5 x 10.5 mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.8V |
Operation Voltage Max | 4.3V |
Temperature Range | 0C to +70C |
Where can I find additional details, specifications and documents for a ATBTLC1000-XR1100A?
Additional datasheets, footprints and schematics for ATBTLC1000-XR1100A are listed on our Part Details page. You can also find images and similar parts to ATBTLC1000-XR1100A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATBTLC1000-XR1100A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATBTLC1000-XR1100A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATBTLC1000-XR1100A fall under?
The ATBTLC1000-XR1100A is listed under ATBTLC1000-XR.
Can I view similar or alternative parts?
You can view similar parts to ATBTLC1000-XR1100A when available in the ATBTLC1000-XR range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATBTLC1000-XR1100A you can contact the distributor directly for product support, shipping queries etc.
Is the ATBTLC1000-XR1100A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATBTLC1000-XR1100A have stock available?
There is no stock from authorised distributors for ATBTLC1000-XR1100A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATBTLC1000-XR1100A often in real-time on the comparison pages.
What if I can't find stock of ATBTLC1000-XR1100A?
You can fill out our help required form which you can use to request a quote for ATBTLC1000-XR1100A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.