Status: | Not Recommended |
---|---|
Series: | ATBTLC1000-MR |
RoHS: | Compliant |
Bluetooth Classic-Data/SPP | No |
---|---|
Bluetooth Classic-Audio | No |
Bluetooth Low-Energy | Yes |
On Board Antenna | Yes |
On Board Shield | Yes |
BT SIG Certified | Yes |
FCC Certified | Yes |
Host Interface | UART |
Audio Channels | No |
Analog Audio Out | No |
Digital Audio Out | No |
MIC-in | 0 |
I2C | 2 |
SPI | Yes |
Rx Sensitivity | -95 dBm |
GPIO | 15 |
Pin Count | 24 |
Package Type | Surface mount module |
Package Size | 12.7 x 20.2 mm |
Temp Range Min | -40C |
Temp Range Max | +85C |
Operation Voltage Min | 1.8V |
Operation Voltage Max | 4.3V |
JEDEC Indicator | b4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0 |
Shipping Weight (kg) | 1.68 |
Lead Count | 24 |
Package Type | MODULE |
Package Width or Size | xxmm |
Soldering Composition | ENIG |
Certified Module With Atbtlc1000A-Mu |Microchip ATBTLC1000-MR110CA | Newark Electronics |
Bluetooth 5.0 Low Energy Module Class II 1.8V to 4.3V SMD Module | EBV Elektronik |
Where can I find additional details, specifications and documents for a ATBTLC1000-MR110CA?
Additional datasheets, footprints and schematics for ATBTLC1000-MR110CA are listed on our Part Details page. You can also find images and similar parts to ATBTLC1000-MR110CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATBTLC1000-MR110CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATBTLC1000-MR110CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATBTLC1000-MR110CA fall under?
The ATBTLC1000-MR110CA is listed under Wireless Modules & Adaptors > More Wireless Modules & Adaptors.
Can I view similar or alternative parts?
You can view similar parts to ATBTLC1000-MR110CA when available in the More Wireless Modules & Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATBTLC1000-MR110CA you can contact the distributor directly for product support, shipping queries etc.
Is the ATBTLC1000-MR110CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATBTLC1000-MR110CA have stock available?
Authorised distributors including Farnell, Newark Electronics, EBV Elektronik and Avnet Silica have stock available or on a lead time for ATBTLC1000-MR110CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATBTLC1000-MR110CA often in real-time on the comparison pages.
What if I can't find stock of ATBTLC1000-MR110CA?
You can fill out our help required form which you can use to request a quote for ATBTLC1000-MR110CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.