ATAVRZRAVEN Part Information
Details for ATAVRZRAVEN by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 89.0600 |
Stock Information
Details
Part Downloads
Part Features
- 5V to 12V external supply.
- CE, ETSI and FCC approved.
- GPIO
- LCD module (AVRRAVEN): -- AT86RF230 radio transceiver with high gain PCB antenna. -- Dual AVR microcontrollers. -- Dynamic Speaker and microphone. -- Atmel Serial Dataflashu00ae. -- User IO section:
- Relay Driver -- Powered by battery or external supply:
- USART
- USB module (RZUSBSTICK):
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | - |
Silicon Family Name | AVR |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | ATMEGA1284PV |
Kit Contents | 2x AVR Raven Boards USB Stick PC Software |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Kit Features | Development Kit for AT86RF230 Radio Transceiver and AVR Microcontroller CE ETSI and FCC Approved |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ATAVRZRAVEN?
Additional datasheets, footprints and schematics for ATAVRZRAVEN are listed in our Part Details tab. You can also find the ATAVRZRAVEN image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRZRAVEN in the Pricing & Inventory tab next to part details. You can view ATAVRZRAVEN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRZRAVEN fall under?
The ATAVRZRAVEN is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATAVRZRAVEN when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRZRAVEN you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRZRAVEN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ATAVRZRAVEN have stock available?
There is no stock from authorised distributors for ATAVRZRAVEN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRZRAVEN often in real-time on the comparison pages.
What if I can't find stock of ATAVRZRAVEN?
You can fill out our help required form which you can use to request a quote for ATAVRZRAVEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.