Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
AKM three-axis electronic compass (AK8975) |
All sensor drivers available within the Atmel AVR Software Frame |
Bosch Sensortec three-axis MEMS accelerometer (BMA150) |
Full nine-degree-of-freedom inertial sensing |
InvenSense three-axis MEMS gyroscope (ITG-3200) |
Kit Application Type | Sensor |
---|---|
Silicon Manufacturer | Atmel |
Silicon Core Number | AK8975 BMA-150 ITG-3200 |
Application Sub Type | Gyro & Pressure Sensors |
Kit Contents | Evaluation Boards Software User Guide |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Features | Nine Degree of Accelerometer Compass Gyroscope & Temperature Sensors Ideal for Motion Sensing |
Silicon Family Name | AVR XMEGA |
Where can I find additional details, specifications and documents for a ATAVRSBIN1?
Additional datasheets, footprints and schematics for ATAVRSBIN1 are listed on our Part Details page. You can also find images and similar parts to ATAVRSBIN1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRSBIN1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATAVRSBIN1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRSBIN1 fall under?
The ATAVRSBIN1 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to ATAVRSBIN1 when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRSBIN1 you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRSBIN1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATAVRSBIN1 have stock available?
There is no stock from authorised distributors for ATAVRSBIN1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRSBIN1 often in real-time on the comparison pages.
What if I can't find stock of ATAVRSBIN1?
You can fill out our help required form which you can use to request a quote for ATAVRSBIN1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.