ATAVRMC320 Part Information
Details for ATAVRMC320 by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 201.7200 |
Stock Information
Details
Part Downloads
Part Features
- Ramp-up sequence
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 8bit |
Silicon Family Name | ATmega |
Core Architecture | AVR |
Core Sub-Architecture | AVR RISC |
Silicon Core Number | SAM9XE |
Kit Contents | Board |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Hardware - Demo Kit |
Features | Robust Sensorless Commutation Control |
Kit Features | CAN and LIN Connectivity ATAVRMC300 Power Stage Board ATAVRMC310 Processor Board BLDC Motor |
Supported Devices | ATmega32M1 |
Type | Hardware - Eval/Demo Board |
Alternative Part Descriptions
- DEV KIT, ATmega32M1 BLDC MOTOR CONTROL; Silicon Manufacturer:Atmel; No. of Bits:8bit; Silicon Family Name:ATmega; Core Architecture:AVR; Core Sub-Architecture:AVR RISC; Silicon Core Number:SAM9XE; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a ATAVRMC320?
Additional datasheets, footprints and schematics for ATAVRMC320 are listed in our Part Details tab. You can also find the ATAVRMC320 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATAVRMC320 in the Pricing & Inventory tab next to part details. You can view ATAVRMC320 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATAVRMC320 fall under?
The ATAVRMC320 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATAVRMC320 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATAVRMC320 you can contact the distributor directly for product support, shipping queries etc.
Is the ATAVRMC320 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for ATAVRMC320 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATAVRMC320.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATAVRMC320 often in real-time on the comparison pages.
What if I can't find stock of ATAVRMC320?
You can fill out our help required form which you can use to request a quote for ATAVRMC320 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.