Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$36.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$40.28
|
31
in stock
|
Buy Now | |
Microchip Technology
from US$36.67
|
958
in stock
|
Buy Now | |
Distrelec
from US$39.15
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$38.14
|
27
in stock
|
Buy Now | |
element14
from US$38.57
|
27
in stock
|
Buy Now | |
Farnell
from US$36.81
|
21
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.00
|
10
in stock
|
Buy Now | |
Chip One Stop
from US$37.70
|
8
in stock
|
Buy Now | |
Future Electronics
from US$38.51
|
-
|
Buy Now | |
Avnet America
from US$36.67
|
-
|
Buy Now | |
Richardson RFPD
from US$39.96
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Accessory Type | Cable |
---|---|
For Use With | 10 Pin or 6 Pin Connectors |
Features | Supports JTAG SWD PDI TPI aWire SPI & DebugWIRE Interfaces USB Powered |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Atmel-ICE Cable | Microchip Technology |
Atmel-ICE target cable with both 10-pin | RS |
Microchip Cable for Atmel-ICE Debugger and Programmer, 10-Pin to 6-Pin | Distrelec |
Flat Cable, Adapter Board | Newark Electronics |
FLAT CABLE, ADAPTER BOARD | element14 |
Connection cable | Transfer Multisort Elektronik |
Atmel-ICE Target Cable 10-Pin to 6-Pin connector for Atmel-ICE Debugger | Avnet America |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a ATATMEL-ICE-CABLE?
Additional datasheets, footprints and schematics for ATATMEL-ICE-CABLE are listed on our Part Details page. You can also find images and similar parts to ATATMEL-ICE-CABLE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATATMEL-ICE-CABLE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATATMEL-ICE-CABLE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATATMEL-ICE-CABLE fall under?
The ATATMEL-ICE-CABLE is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Debuggers Emulators JTAG Tools & Accessories.
Can I view similar or alternative parts?
You can view similar parts to ATATMEL-ICE-CABLE when available in the Debuggers Emulators JTAG Tools & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATATMEL-ICE-CABLE you can contact the distributor directly for product support, shipping queries etc.
Is the ATATMEL-ICE-CABLE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATATMEL-ICE-CABLE have stock available?
Authorised distributors including Microchip Technology, RS, Distrelec, Newark Electronics and element14 have stock available or on a lead time for ATATMEL-ICE-CABLE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATATMEL-ICE-CABLE often in real-time on the comparison pages.
What if I can't find stock of ATATMEL-ICE-CABLE?
You can fill out our help required form which you can use to request a quote for ATATMEL-ICE-CABLE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.