Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fully-integrated, single-chip RF transceiver (SIGFOX™compliant) |
System-on-chip solution including SIGFOX related protocol handling for modem operation |
AVR® microcontroller core with embedded firmware, SIGFOX, protocol stack and ID/PAC |
Supports up- and downlink operation, i.e., transmit and receive of data telegrams with SIGFOX base stations in EU and US |
The device has to be configured before the first usageOperating frequencies: |
EU: uplink 868.0MHz to 868.6MHz, downlink 869.4MHz to 869.65MHz |
US: uplink and downlink 902MHz to 906MHz |
Low current consumption: |
32.7mA (EU) / 16.7mA(US) during transmit and |
10.4mA (EU) / 10.5mA (US) during receive operation |
Typical OFF mode current: 5nA (maximum 600nA at VS= +3.6V andT = +85°C) |
Data rate: |
EU: 100bit/s with DBPSK modulation for uplink and 600bit/s with GFSK modulation for downlink |
US: 600bit/s with DBPSK modulation for uplink and 600bit/s with GFSK modulation for downlink |
SPI interface for data access and transceiver configuration and control Event signal indicates the status of the IC to an external microcontroller |
Power-up (typical 10ms (EU), 30ms (US) from OFF mode to idle mode) |
Supply voltage ranges 1.9V to 3.6V and 2.4V to 5.5V (SIGFOX compliant supply range 3V ±5% and 3.3V to 5.5V) |
Temperature range –40°C to +85°C |
ESD protection at all pins (±4kV HBM, ±200V MM, ±750V FCDM) |
Small 5×5mm QFN32 package/pitch 0.5mm |
Type | Sub-GHz |
---|---|
Family | SigFox |
Max Data Rate | 600 |
Operating Voltage Min. | 3.3 |
Operating Voltage Max. | 5.5 |
Power Output | 13.8 |
Frequency Range | 868MHz (ETSI) 902MHz (FCC) |
Cloud Partner | True |
Antenna | None |
Temperature Range | -40C to +105C |
Sigfox 868Mhz + 902Mhz Transceiver 32 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip ATA8520E-GHQW | Newark Electronics |
Where can I find additional details, specifications and documents for a ATA8520E-GHQW?
Additional datasheets, footprints and schematics for ATA8520E-GHQW are listed on our Part Details page. You can also find images and similar parts to ATA8520E-GHQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATA8520E-GHQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA8520E-GHQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATA8520E-GHQW fall under?
The ATA8520E-GHQW is listed under ATA8520E.
Can I view similar or alternative parts?
You can view similar parts to ATA8520E-GHQW when available in the ATA8520E range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATA8520E-GHQW you can contact the distributor directly for product support, shipping queries etc.
Is the ATA8520E-GHQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATA8520E-GHQW have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for ATA8520E-GHQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATA8520E-GHQW often in real-time on the comparison pages.
What if I can't find stock of ATA8520E-GHQW?
You can fill out our help required form which you can use to request a quote for ATA8520E-GHQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.