Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Monolithic RF Receiver IC for the Sub-1GHz smart RF markets, providing lowest power consumption and high sensitivity. Industrial and consumer applications include RF remote control such as garage door openers, smart metering, home automation and building security systems.
The RF Receiver IC provide high sensitivity at -122.5dBm typ. (0.75Kbit/s, FSK, Manchester code, at 433.92MHz) and -125dBm typ. (at 0.5Kbit/s, ASK, Manchester code, at 433.92MHz), respectively.
The ATA8210 achieves low power consumption through its superior blocking capabilities, which eliminate disturbances. With few disturbances, the digital logic is rarely awakened, resulting in a current consumption as low as 9.8mA typ. in receive mode (low-band, 310-318MHz, 418-477MHz, 1.2mA, 21ms cycle, 3-channel polling).
The ATA8210 combines RF functionality with a proven Microchip AVR® microcontroller core. Configuration via the EEPROM enables quick and seamless adaptation to the individual application needs. Programming is done via the SPI - even on-the-fly during operation.
The firmware is included in ROM and the device provides additional Flash for application-specific software needs.
Type | Sub-GHz |
---|---|
Family | Smart RF |
Cloud Partner | True |
Temperature Range | -40C to +105C |
Ism Subghz Rf Receiver, With 20K User Flash 32 Vqfn 5X5X1Mm T/R Rohs Compliant: Yes |Microchip ATA8210-GHQW | Newark Electronics |
RF Receiver ASK/FSK 1.9V to 3.6V 32-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATA8210-GHQW?
Additional datasheets, footprints and schematics for ATA8210-GHQW are listed on our Part Details page. You can also find images and similar parts to ATA8210-GHQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATA8210-GHQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA8210-GHQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATA8210-GHQW fall under?
The ATA8210-GHQW is listed under ATA8210.
Can I view similar or alternative parts?
You can view similar parts to ATA8210-GHQW when available in the ATA8210 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATA8210-GHQW you can contact the distributor directly for product support, shipping queries etc.
Is the ATA8210-GHQW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for ATA8210-GHQW have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Avnet Silica have stock available or on a lead time for ATA8210-GHQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATA8210-GHQW often in real-time on the comparison pages.
What if I can't find stock of ATA8210-GHQW?
You can fill out our help required form which you can use to request a quote for ATA8210-GHQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.