Status: | Active |
---|---|
Series: | ATA6561 |
RoHS: | Compliant |
The Microchip ATATA6561 is a high-speed CAN FD ready CAN transceiver that provides an interface between a controller area network (CAN) protocol controller and the physical two-wire CAN bus. The transceiver is designed for high-speed (up to 5Mbit/s) CAN applications in the automotive industry, providing differential transmit and receive capability to (a microcontroller with) a CAN protocol controller. It offers improved electromagnetic compatibility (EMC) and electrostatic discharge (ESD) performance, as well as features such as:
Two operating modes (Standby and Normal Mode) together with the dedicated fail-safe features make the Atmel. ATA6561 an excellent choice for all types of high- speed CAN networks, especially in nodes requiring low-power mode with wake-up capability via the CAN bus.
To purchase the ATA6561 or obtain additional information, please contact any Microchip sales representative or authorized worldwide distributor.
Fully ISO 11898-2,-5, SAE J2284 compliant |
CAN FD ready |
Communication speed up to 5Mbit/s |
Low electromagnetic emission (EME) and high electromagnetic immunity (EMI) |
Differential receiver with wide common mode range |
Direct interfacing to microcontrollers with supply voltages from 3V to 5V |
Remote wake-up capability via CAN bus |
Functional behavior predictable under all supply conditions |
Transceiver disengages from the bus when not powered up |
RXD recessive clamping detection |
High electrostatic discharge (ESD) handling capability on the bus pins |
Bus pins protected against transients in automotive environments |
Transmit data (TXD) dominant time-out function |
Undervoltage detection on VCC |
CANH/CANL short-circuit and overtemperature protected |
AEC-Q100 and AEC-Q006 |
Packages: SOIC8, VDFN8 with wettable flanks (Moisture Sensitivity Level 1) |
CAN FD | Yes |
---|---|
TX Buffers | 0 |
Rx Buffers | 0 |
Masks | 0 |
Filters | 0 |
Operating Temperature Max. (C) | +125 |
Operating Temperature Min. (C) | -40 |
Operating Voltage Max. (V) | 5.5 |
Operating Voltage Min. (V) | 4.5 |
Pins | Packaging | 8 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (4000) |
Brochures |
---|
Automotive Compilation |
Automotive Solutions |
Supporting Collateral |
---|
VHDL model ATA6560/ATA6561 |
CAN-FD and Ethernet Create Fast Reliable Automotive Data Buses for the Next Dec |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.075 |
Shipping Weight (kg) | 0.25 |
Lead Count | 8 |
Package Type | SOIC |
Package Width or Size | 3.90mm(.150in) |
Soldering Composition | NiPdAu |
CAN TRANSCEIVER, 5MBPS, -40 TO 150DEG C | element14 |
Can Transceiver, 5Mbps, -40 To 150Deg C | Newark Electronics |
CAN 5Mbps Standby 5.5V 8-Pin SOIC T/R | Avnet America |
Where can I find additional details, specifications and documents for a ATA6561-GAQW?
Additional datasheets, footprints and schematics for ATA6561-GAQW are listed on our Part Details page. You can also find images and similar parts to ATA6561-GAQW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for ATA6561-GAQW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA6561-GAQW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does ATA6561-GAQW fall under?
The ATA6561-GAQW is listed under Semiconductors - ICs > Drivers & Interfaces > CAN Bus Devices.
Can I view similar or alternative parts?
You can view similar parts to ATA6561-GAQW when available in the CAN Bus Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the ATA6561-GAQW you can contact the distributor directly for product support, shipping queries etc.
Is the ATA6561-GAQW RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for ATA6561-GAQW have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for ATA6561-GAQW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for ATA6561-GAQW often in real-time on the comparison pages.
What if I can't find stock of ATA6561-GAQW?
You can fill out our help required form which you can use to request a quote for ATA6561-GAQW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.