ATA02F18-L Artesyn Technologies Parts by Artesyn Technologies

DC-DC CONVERTER 3.3V 2A

Status: Unknown
Series: ATA Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.29

Distributor Stock
Logo for RS
RS
from US$28.93
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$31.14
-
Buy Now
Logo for Avnet America
Avnet America
from US$23.41
-
Buy Now
Logo for element14
element14
from US$27.06
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$23.33
-
Buy Now
Logo for Sager
Sager
from US$24.61
-
Buy Now
Logo for Farnell
Farnell
from US$22.29
-
Buy Now

Specifications

No. of Outputs 1 Output
Output Power Max 6.6W
Output Voltage - Output 1 3.3V
Output Current - Output 1 2A
Output Voltage - Output 2 -
Output Current - Output 2 -
Output Voltage - Output 3 -
Output Current - Output 3 -
Product Range ATA Series
Input Voltage DC Min 9V
Input Voltage DC Max 36V
DC / DC Converter Output Type Fixed
DC / DC Converter Type DIP
DC / DC Converter Mounting Through Hole
Width 13.7mm
Height 8mm
Depth 23.8mm
SVHC No SVHC (15-Jan-2018)
Approvals & Standards EN IEC UL

Alternative Descriptions

DC/DC Converter Isolated 3.3V 6.6W | RS
Dc-Dc Converter, 3.3V, 2A | Newark Electronics
DC-DC CONVERTER, 3.3V, 2A | element14


Frequently Asked Questions

Where can I find additional details, specifications and documents for a ATA02F18-L?

Additional datasheets, footprints and schematics for ATA02F18-L are listed on our Part Details page. You can also find images and similar parts to ATA02F18-L on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for ATA02F18-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view ATA02F18-L price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does ATA02F18-L fall under?

The ATA02F18-L is listed under Artesyn Technologies Parts.

Can I view similar or alternative parts?

You can view similar parts to ATA02F18-L when available in the Artesyn Technologies Parts range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the ATA02F18-L you can contact the distributor directly for product support, shipping queries etc.

Is the ATA02F18-L RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for ATA02F18-L have stock available?

Authorised distributors including RS, Newark Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for ATA02F18-L.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for ATA02F18-L often in real-time on the comparison pages.

What if I can't find stock of ATA02F18-L?

You can fill out our help required form which you can use to request a quote for ATA02F18-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay