Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Max# Operating Freq# (MHz) | 45 |
---|---|
Key Size | UP TO 2048 |
Interface Type | SPI |
Algorithm Type | RSA / SHA-1 / SHA-2 (Sign/Verify Sign) |
Temp# Range Min (deg C) | -40 |
Operating Voltage (Vcc) | 3.3 |
Temp# Range Max (deg C) | 85 |
Temperature Range | -40C to +85C |
Ff Ind Spi Tpm 4X4 32Vqfn Uek 32 Vqfn 4X4X0.9Mm T/R Rohs Compliant: Yes |Microchip AT97SC3205-H3M45-10 | Newark Electronics |
Trusted Platform Module SPI Interface 32-Pin VQFN Tray | Avnet America |
Where can I find additional details, specifications and documents for a AT97SC3205-H3M45-10?
Additional datasheets, footprints and schematics for AT97SC3205-H3M45-10 are listed on our Part Details page. You can also find images and similar parts to AT97SC3205-H3M45-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT97SC3205-H3M45-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3205-H3M45-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT97SC3205-H3M45-10 fall under?
The AT97SC3205-H3M45-10 is listed under AT97SC3205.
Can I view similar or alternative parts?
You can view similar parts to AT97SC3205-H3M45-10 when available in the AT97SC3205 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3205-H3M45-10 you can contact the distributor directly for product support, shipping queries etc.
Is the AT97SC3205-H3M45-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT97SC3205-H3M45-10 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for AT97SC3205-H3M45-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT97SC3205-H3M45-10 often in real-time on the comparison pages.
What if I can't find stock of AT97SC3205-H3M45-10?
You can fill out our help required form which you can use to request a quote for AT97SC3205-H3M45-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.