AT97SC3204T-U2A1B10B AT97SC3204 by Microchip Technology

TPM TWI INDL 4.4MM 28-TSSOP UNSIGN EK

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Not Recommended for New Design. Replaced by AT97SC3205T.

This fully integrated security module designed to be integrated into embedded systems. It is for TWI, I2C-compliant protocols and conforms to (TCG) v1.2 specifications.

Where to Buy

Prices starting from US$3.14

Distributor Stock
Logo for Microchip Technology
Microchip Technology
from US$3.14
-
Buy Now

Specifications

Key Size UP TO 2048
Interface Type LPC
Algorithm Type RSA / SHA-1
Operating Voltage (Vcc) 3.3
Temperature Range -40C to +85C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT97SC3204T-U2A1B10B?

Additional datasheets, footprints and schematics for AT97SC3204T-U2A1B10B are listed on our Part Details page. You can also find images and similar parts to AT97SC3204T-U2A1B10B on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT97SC3204T-U2A1B10B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT97SC3204T-U2A1B10B price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT97SC3204T-U2A1B10B fall under?

The AT97SC3204T-U2A1B10B is listed under AT97SC3204.

Can I view similar or alternative parts?

You can view similar parts to AT97SC3204T-U2A1B10B when available in the AT97SC3204 range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT97SC3204T-U2A1B10B you can contact the distributor directly for product support, shipping queries etc.

Is the AT97SC3204T-U2A1B10B RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT97SC3204T-U2A1B10B have stock available?

Authorised distributors including Microchip Technology have stock available or on a lead time for AT97SC3204T-U2A1B10B.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT97SC3204T-U2A1B10B often in real-time on the comparison pages.

What if I can't find stock of AT97SC3204T-U2A1B10B?

You can fill out our help required form which you can use to request a quote for AT97SC3204T-U2A1B10B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay