Status: | Active |
---|---|
Series: | AT93C56B |
RoHS: | Compliant |
User selectable 256 x 8 or 128 x 16 Organization (2 Kbit) |
Industry Standard Microwire Serial I/O |
Up to 2 MHz clock compatibility |
Self-Timed Erase and Write Cycles (5 ms max.) |
Read current 0.5 mA (Typ), 2.0 mA (Max) |
Write current 0.5 mA (Typ),2.0 mA (Max) |
Standby current 10.0 uA (Typ), 15.0 uA (Max) |
Software Write-Protection |
More than 1 million erase/write cycles |
Data retention > 100 years |
Grade 1 Temperature Range: -40°C to 125°C |
Qualified for Automotive Applications |
Factory Programming Available |
Available in 8-pin SOIC (150 mil), 8-pin TSSOP, 8-pad UDFN, 8-pad XDFN, and 8-ball VFBGA packages |
Density (Organization) | 2K bits (x8 or x16) |
---|---|
Operating Voltage Min. (V) | 1.7 |
Oper Voltage Max (V) | 5.5 |
Max. Clock Freq. | 2 MHz |
Page Size (bytes) | 0 |
Write Protected | True |
Endurance | 1,000,000 |
Data Retention (Years) | 0 |
Battery Backup | False |
Pins | Packaging | 8 | UDFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (5000) |
Data Sheets |
---|
AT93C56B/AT93C66B Three-Wire Automotive Temperature Serial EEPROM 2-Kbit and 4-Kbit |
AT93C56B/66B - Complete Datasheet |
Application Notes |
---|
AN_8826 - PCB Mounting Guidelines for Surface Mount Packages |
AN_3317 - Support for Third Party Memory Devices Programmer Sources |
AN_8546 - Serial EEPROM Interface Protocol |
Brochures |
---|
Atmel Serial EEPROM Products |
Atmel System Peripheral and Memory Products Brochure |
Automotive Solutions |
Product Selection Guide |
Miscellaneous |
---|
IBIS Model - AT93C56B Device |
JEDEC Indicator | e4 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0096 |
Shipping Weight (kg) | 0.084 |
Lead Count | 8 |
Package Type | UDFN |
Package Width or Size | 2x3x0.6mm |
Soldering Composition | NiPdAu |
Eeprom, 2Kbit, -40 To 85Deg C | Newark Electronics |
EEPROM Serial-3Wire 2K-bit 256 x 8/128 x 16 1.8V/2.5V/3.3V/5V 8-Pin UDFN EP T/R | Avnet America |
1.7-5.5V, 2MHz, Ind Temp, 8-UDFN | Microchip Technology |
EEPROM, 2KBIT, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a AT93C56B-MAHM-T?
Additional datasheets, footprints and schematics for AT93C56B-MAHM-T are listed on our Part Details page. You can also find images and similar parts to AT93C56B-MAHM-T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT93C56B-MAHM-T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT93C56B-MAHM-T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT93C56B-MAHM-T fall under?
The AT93C56B-MAHM-T is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT93C56B-MAHM-T when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT93C56B-MAHM-T you can contact the distributor directly for product support, shipping queries etc.
Is the AT93C56B-MAHM-T RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT93C56B-MAHM-T have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT93C56B-MAHM-T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT93C56B-MAHM-T often in real-time on the comparison pages.
What if I can't find stock of AT93C56B-MAHM-T?
You can fill out our help required form which you can use to request a quote for AT93C56B-MAHM-T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.