Status: | Active |
---|---|
Series: | AT91SAM9X25 |
RoHS: | Compliant |
The Microchip SMART SAM9X25 is a high-performance ARM926-based embedded microprocessor unit, running at 400MHz and featuring multiple networking/connectivity peripherals, including two 2.0A/B compatible Controller Area Network (CAN) interfaces and two IEEE Std 802.3-compatible 10/100Mbps Ethernet MACs. Additional communication interfaces include a soft modem, High Speed USB Device and Host, Full Speed USB Host, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S, multiple TWIs and 10-bit ADC. The SAM9X25 offers a multi-layer bus matrix coupled with 2 x 8 central DMA channels and dedicated DMAs for the high-speed connectivity peripherals. The external bus interface incorporates controllers for SDRAM/LPSDRAM, DDR2/LPDDR and specific circuitry for MLC/SLC NAND Flash with integrated ECC. The SAM9X25 is available in a 217-ball BGA package with 0.8mm ball pitch.
Part Family | SAM9GX |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM/LPSDRAM/LPDDR/DDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 20 |
Max I/O Pins | 105 |
Pin Count | 217 |
ISO 7816 | 3 |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
LIN | Yes |
LCD/Graphics Interface | No |
Graphic LCD (GLCD) (bits) | No |
Camera Interface | No |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 440 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Board Design Files |
---|
SAM9X25 BGA217 IBIS |
AT91SAM9X25-EK__KitsFiles_readme |
AT91SAM9X25-EK__KitsFiles |
SAM9G15/G25/G35/X25/X35 BGA217 BSDL |
Brochures |
---|
Atmel-Integrating the Internet of Things |
ARM®-Based MPU Brochure |
Flyer - SAM9G15/SAM9G25/SAM9G35/SAM9X25/SAM9X35 |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5267 |
Shipping Weight (kg) | 1.452 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.46mm |
Soldering Composition | SAC105 |
Bga,green,ind Temp,mrl A,t&r 217 Lfbga 15X15X1.46Mm T/R Rohs Compliant: Yes |Microchip AT91SAM9X25-CU-999 | Newark Electronics |
MPU AT91SAM RISC 32-Bit 400MHz 1.8V/3.3V 217-Pin LFBGA T/R | Avnet America |
BGA,GREEN,IND TEMP,MRL A,T&R | Microchip Technology |
Where can I find additional details, specifications and documents for a AT91SAM9X25-CU-999?
Additional datasheets, footprints and schematics for AT91SAM9X25-CU-999 are listed on our Part Details page. You can also find images and similar parts to AT91SAM9X25-CU-999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9X25-CU-999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9X25-CU-999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9X25-CU-999 fall under?
The AT91SAM9X25-CU-999 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9X25-CU-999 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9X25-CU-999 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9X25-CU-999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9X25-CU-999 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and EBV Elektronik have stock available or on a lead time for AT91SAM9X25-CU-999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9X25-CU-999 often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9X25-CU-999?
You can fill out our help required form which you can use to request a quote for AT91SAM9X25-CU-999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.