Status: | Active |
---|---|
Series: | AT91SAM9G35 |
RoHS: | Compliant |
The Microchip's ARM®-based SAM9G35 is based on the ARM926EJ-S processor and runs at 400MHz. The SAM9G35 integrates advanced user interface and high-speed communication peripherals. It features an advanced graphics LCD controller with 4-layer overlay offering picture-in-picture, alpha-blending, scaling, rotation and color conversion and a 10-bit ADC that supports 4- or 5-wire resistive touchscreen panels. Multiple communication interfaces include a soft modem supporting exclusively the Conexant SmartDAA line driver, USB Host and Device and Full Speed USB Host with on-chip transceivers, 10/100 Ethernet MAC, two HS SDCard/SDIO/MMC interfaces, USARTs, SPIs, I2S and TWIs. 2 x 8 DMA channels and dedicated DMAs for the communication and interface peripherals ensure uninterrupted data transfers with minimal processor overhead. The external bus interface incorporates controllers offering support for 8-bank DDR2/LPDDR, SDRAM/LPSDRAM, static memories, as well as specific circuitry for MLC/SLC NAND Flash with integrated ECC up to 24 bits. The SAM9G35 is available in a 217-ball BGA package with 0.8mm ball pitch.
Prices starting from US$7.72
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$9.29
|
15,310
in stock
|
Buy Now | |
Newark Electronics
from US$12.05
|
15,310
in stock
|
Buy Now | |
element14
from US$10.31
|
15,310
in stock
|
Buy Now | |
Microchip Technology
from US$7.80
|
1,500
in stock
|
Buy Now | |
Chip One Stop
from US$7.72
|
500
in stock
|
Buy Now | |
Avnet America
from US$10.82
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Part Family | SAM9GX |
---|---|
Core | ARM926 |
FPU | No |
MaxSpeed (MHz) | 400 |
Operation Voltage Min.(V) | 0.9 |
Operation Voltage Max.(V) | 1.1 |
Internal Oscillator | 32KHz |
L1 Cache Memory (Instructions) (KB) | 16 |
L1 Cache Memory (Data) (KB) | 16 |
DRAM Memory Interface | SDRAM/LPSDRAM/LPDDR/DDR2 |
DRAM Memory Bus Size (Bits) | 16 |
Internal DRAM Amount (MB) | 0 |
NAND Interface | Yes |
ECC Bits on NAND interface | 24 |
# of EBIs | 1 |
SDIO/SD-CARD/eMMC | 2 |
Direct Memory Access (DMA) Channels | 20 |
Max I/O Pins | 105 |
Pin Count | 217 |
ISO 7816 | 3 |
Number of CAN Modules | 0 |
Type of CAN module | None |
LIN | Yes |
LCD/Graphics Interface | Yes |
Graphic LCD (GLCD) (bits) | 24-bit |
Camera Interface | No |
Secure Bootloader | No |
Crypto Engine | No |
Anti-Tampering Inputs | 0 |
Environmental Monitors | No |
Secure Key Storage (Fuse bits) | 0 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Max ADC Sampling Rate (ksps) | 440 |
Temp Sensor | No |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Pins | Packaging | 217 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Board Design Files |
---|
SAM9G35 BGA217 IBIS |
AT91SAM9G35-EK__KitsFiles_readme |
AT91SAM9G35-EK__KitsFiles |
SAM9G15/G25/G35/X25/X35 BGA217 BSDL |
Brochures |
---|
Atmel-Integrating the Internet of Things |
ARM®-Based MPU Brochure |
Flyer - SAM9G15/SAM9G25/SAM9G35/SAM9X25/SAM9X35 |
J-32 Debug Sell Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5267 |
Shipping Weight (kg) | 1.452 |
Lead Count | 217 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.46mm |
Soldering Composition | SAC105 |
Mpu, 32Bit, Arm9, 400Mhz, Lfbga-217 | Newark Electronics |
MPU, 32BIT, ARM9, 400MHZ, LFBGA-217 | element14 |
BGA, Green, IND TEMP, MRL A, T&R | Microchip Technology |
HighEnd MCU | Avnet America |
Where can I find additional details, specifications and documents for a AT91SAM9G35-CU-999?
Additional datasheets, footprints and schematics for AT91SAM9G35-CU-999 are listed on our Part Details page. You can also find images and similar parts to AT91SAM9G35-CU-999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9G35-CU-999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM9G35-CU-999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9G35-CU-999 fall under?
The AT91SAM9G35-CU-999 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9G35-CU-999 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9G35-CU-999 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9G35-CU-999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91SAM9G35-CU-999 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Microchip Technology and Chip One Stop have stock available or on a lead time for AT91SAM9G35-CU-999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9G35-CU-999 often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9G35-CU-999?
You can fill out our help required form which you can use to request a quote for AT91SAM9G35-CU-999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.