AT91SAM9260-EK Part Information
Details for AT91SAM9260-EK by Microchip Technology
Education Maker & Hobbyist Electronics>Single Board Computers & Microcontrollers>ARM
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 393.0000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 32bit |
Silicon Family Name | ARM |
Core Architecture | ARM |
Core Sub-Architecture | ARM926EJ-S |
Silicon Core Number | AT91SAM9260 |
Kit Contents | Board AC/DC Power Supply USB RS232 RJ45 crossed Ethernet Cable CD-ROM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | USB Device Port Interface RTS/CTS Handshake Control PHY Ethernet 100-base TX |
Kit Contents Descriptive | 1x AT91SAM9260-EK board 1x universal input AC/DC power supply 1x A/B-type USB cable 1x serial RS232 cable 1x RJ45 crossed Ethernet cable 1x CD-ROM |
Kit Features | Microcontroller Clock Circuitry Audio Stereo Interface Debug Interface 64MB SDRAM |
Supported Devices | AT91SAM9260 |
Type | Hardware / Software - Eval/Demo Board |
Alternative Part Descriptions
- ETHERNET, DBGU, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:ARM; Core Architecture:ARM; Core Sub-Architecture:ARM926EJ-S; Silicon Core Number:AT91SAM9260; Product Range:- RoHS Compliant: Yes | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT91SAM9260-EK?
Additional datasheets, footprints and schematics for AT91SAM9260-EK are listed in our Part Details tab. You can also find the AT91SAM9260-EK image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM9260-EK in the Pricing & Inventory tab next to part details. You can view AT91SAM9260-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM9260-EK fall under?
The AT91SAM9260-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM9260-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM9260-EK you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM9260-EK RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT91SAM9260-EK have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT91SAM9260-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM9260-EK often in real-time on the comparison pages.
What if I can't find stock of AT91SAM9260-EK?
You can fill out our help required form which you can use to request a quote for AT91SAM9260-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.