Status: | Unknown |
---|---|
Series: | SAM32 Family AT91SAM7X Series Microcontrollers |
RoHS: | Compliant |
Product Range | SAM32 Family AT91SAM7X Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 55MHz |
Program Memory Size | 512KB |
RAM Memory Size | 128KB |
RoHS Compliant | Yes |
MCU, 32BIT, ARM7TDMI, 55MHZ, LQFP-100 | Farnell |
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 55Mhz, Lqfp-100 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT91SAM7XC512-AU?
Additional datasheets, footprints and schematics for AT91SAM7XC512-AU are listed on our Part Details page. You can also find images and similar parts to AT91SAM7XC512-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7XC512-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7XC512-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7XC512-AU fall under?
The AT91SAM7XC512-AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 16 / 32 Bit Microcontrollers - MCU - ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7XC512-AU when available in the 16 / 32 Bit Microcontrollers - MCU - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7XC512-AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7XC512-AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT91SAM7XC512-AU have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AT91SAM7XC512-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7XC512-AU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7XC512-AU?
You can fill out our help required form which you can use to request a quote for AT91SAM7XC512-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.