Silicon Manufacturer | Atmel |
---|---|
No. of Bits | 32bit |
Silicon Family Name | ARM |
Core Architecture | ARM |
Core Sub-Architecture | ARM7TDMI |
Silicon Core Number | AT91SAM7X |
Kit Contents | Board A/B-type USB Cable RS232 Cable Ethernet Cable AC/DC Power Supply DVD-ROM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Development Tool Type | Evaluation Kit |
Features | USB Device Port DBGU Serial Communication Port Buffered Analog Input and PWM Output |
Kit Contents Descriptive | AT91SAM7X-EK Board A/B-type USB cable crossed serial RS232 cable RJ45 crossed Ethernet cable Universal input AC/DC power supply with US and EU plug adapter DVD-ROM containing summary and full datasheets with electrical and mechanical characteristics & application notes An AT91 software package with C and assembly listings |
Kit Features | USB Device Port DBGU Serial Communication Port JTAG/ICE Debug Interface Connector |
Supported Devices | AT91SAM7X |
Type | Evaluation Kit |
ENET, JTAG, CAN, EVALUATION KIT | element14 |
At91Sam7X, Ethernet, Jtag, Can, Evaluation Kit | Newark Electronics |
Where can I find additional details, specifications and documents for a AT91SAM7X-EK?
Additional datasheets, footprints and schematics for AT91SAM7X-EK are listed on our Part Details page. You can also find images and similar parts to AT91SAM7X-EK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7X-EK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7X-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7X-EK fall under?
The AT91SAM7X-EK is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > ARM.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7X-EK when available in the ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7X-EK you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7X-EK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT91SAM7X-EK have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for AT91SAM7X-EK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7X-EK often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7X-EK?
You can fill out our help required form which you can use to request a quote for AT91SAM7X-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.