Status: | Unknown |
---|---|
Series: | SAM32 Family AT91SAM7SE Series Microcontrollers |
RoHS: | Unknown |
Product Range | SAM32 Family AT91SAM7SE Series Microcontrollers |
---|---|
Architecture | ARM7TDMI |
No. of Bits | 32bit |
CPU Speed | 48MHz |
Program Memory Size | 512KB, 512KB |
RAM Memory Size | 32KB |
No. of Pins | 128Pins |
MCU Case Style | LQFP |
No. of I/O's | 88I/O's |
Embedded Interface Type | EBI EMI I2C SPI SSC UART USART |
Supply Voltage Min | 1.65V |
Supply Voltage Max | 1.95V |
MCU Family | SAM32 |
MCU Series | AT91SAM7SE |
RoHS Phthalates Compliant | Yes |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (15-Jan-2018) |
Controller Family/Series | AT91SAM7xxxxx |
Flash Memory Size | 512KB |
IC Generic Number | 91SAM7 |
MPU Core Size | 32bit |
Memory Type | Flash |
Microprocessor/Controller Features | USB 2x USART SPI SSC |
No. of ADC Inputs | 8 |
No. of PWM Channels | 4 |
No. of Timers | 3 |
Number of bits in ADC | 10 |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Oscillator Type | External Internal |
Peripherals | ADC |
Serial Comms | USB 2x USART SPI SSC |
MCU, 32BIT, ARM7TDMI, 48MHZ, LQFP-128 | element14 |
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 48Mhz, Lqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT91SAM7SE512-AU?
Additional datasheets, footprints and schematics for AT91SAM7SE512-AU are listed on our Part Details page. You can also find images and similar parts to AT91SAM7SE512-AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91SAM7SE512-AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91SAM7SE512-AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91SAM7SE512-AU fall under?
The AT91SAM7SE512-AU is listed under Electronic & Electrical Components > Semiconductors - ICs > Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT91SAM7SE512-AU when available in the Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7SE512-AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT91SAM7SE512-AU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT91SAM7SE512-AU have stock available?
Authorised distributors including Micros, element14, Farnell and Newark Electronics have stock available or on a lead time for AT91SAM7SE512-AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91SAM7SE512-AU often in real-time on the comparison pages.
What if I can't find stock of AT91SAM7SE512-AU?
You can fill out our help required form which you can use to request a quote for AT91SAM7SE512-AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.