AT91SAM7S-EK Part Information

Details for AT91SAM7S-EK by Microchip Technology

Embedded Computers, Education & Maker Boards > ARM > Embedded Development Kits - ARM

Part Downloads

Part Specifications

Silicon Manufacturer Atmel
No. of Bits 32bit
Silicon Family Name ARM
Core Architecture ARM
Core Sub-Architecture ARM7TDMI
Silicon Core Number AT91SAM7Sxx
Kit Contents Board A/B-Type USB Cable DVD-ROM Containing Summary and Full Datasheets
Product Range -
SVHC No SVHC (15-Jan-2018)
Development Tool Type Evaluation Kit
Features USB Device Port Interface Two Serial Communication Ports Four Buffered Analog Inputs
Kit Features USB Device Port Interface Two Serial Communication Ports JTAG/ICE Debug Interface
Supported Devices AT91SAM7S
Type Evaluation Kit

Alternative Part Descriptions

  • AT91SAM7S256, JTAG, USB, EVALUATION KIT; Silicon Manufacturer:Atmel; No. of Bits:32bit; Silicon Family Name:ARM; Core Architecture:ARM; Core Sub-Architecture:ARM7TDMI; Silicon Core Number:AT91SAM7Sxx; Product Range:- RoHS Compliant: Yes | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT91SAM7S-EK?

Additional datasheets, footprints and schematics for AT91SAM7S-EK are listed in our Part Details tab. You can also find the AT91SAM7S-EK image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT91SAM7S-EK in the Pricing & Inventory tab next to part details. You can view AT91SAM7S-EK price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT91SAM7S-EK fall under?

The AT91SAM7S-EK is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.

Can I view similar or alternative parts?

You can view similar parts to AT91SAM7S-EK when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT91SAM7S-EK you can contact the distributor directly for product support, shipping queries etc.

Is the AT91SAM7S-EK RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for AT91SAM7S-EK have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for AT91SAM7S-EK.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT91SAM7S-EK often in real-time on the comparison pages.

What if I can't find stock of AT91SAM7S-EK?

You can fill out our help required form which you can use to request a quote for AT91SAM7S-EK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for AT91SAM7S-EK

Loading...
Loading Results for AT91SAM7S-EK
Show All Results
We use cookies to improve your experience. See our privacy policy.
Okay
Chat to us