Status: | Active |
---|---|
Series: | AT91M40800 |
RoHS: | Compliant |
Part Family | ARM7TDMI |
---|---|
CPU Type | ARM7 |
MaxSpeed (MHz) | 40 |
Program Memory Size (KB) | 0 |
SRAM (KB) | 8 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 4 |
SPIâ„¢ | 0 |
I2C | 0 |
UART | 2 |
I2S | 0 |
Ethernet | None |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | No |
Number of USB Modules | 0 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Max ADC Sampling Rate (ksps) | 0 |
Number of DACs | 0 |
Input Capture | 3 |
Standalone Output Compare/ Standard PWM | 0 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 3 |
Number of Comparators | 0 |
Max I/O Pins | 32 |
Pin Count | 100 |
Low Power | No |
Pins | Packaging | 100 | LQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (1000) |
Data Sheets |
---|
AT91M40800 Datasheet |
AT91X40 Series: AT91M40800, AT91R40807, AT91M40807, AT91R40008 - Complete Datasheet |
AT91M40800 - Summary Datasheet |
Brochures |
---|
Atmel Flash Microcontroller Product Portfolio |
Product Selection Guide |
Atmel-Integrating the Internet of Things |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5804 |
Shipping Weight (kg) | 1.6 |
Lead Count | 100 |
Package Type | LQFP |
Package Width or Size | 14x14x1.4mm |
Soldering Composition | Matte Tin |
Mcu, 32Bit, 40Mhz, Lqfp-100 | Newark Electronics |
MCU 32-bit 91M ARM7TDMI RISC ROMLess 2.5V/3.3V 100-Pin LQFP | Avnet America |
LQFP, GREEN, IND TEMP, T&R | Microchip Technology |
MCU, 32BIT, 40MHZ, LQFP-100 | Farnell |
Where can I find additional details, specifications and documents for a AT91M40800-33AU-999?
Additional datasheets, footprints and schematics for AT91M40800-33AU-999 are listed on our Part Details page. You can also find images and similar parts to AT91M40800-33AU-999 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT91M40800-33AU-999 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT91M40800-33AU-999 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT91M40800-33AU-999 fall under?
The AT91M40800-33AU-999 is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT91M40800-33AU-999 when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT91M40800-33AU-999 you can contact the distributor directly for product support, shipping queries etc.
Is the AT91M40800-33AU-999 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT91M40800-33AU-999 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT91M40800-33AU-999.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT91M40800-33AU-999 often in real-time on the comparison pages.
What if I can't find stock of AT91M40800-33AU-999?
You can fill out our help required form which you can use to request a quote for AT91M40800-33AU-999 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.