Status: | Active |
---|---|
Series: | AT90USB647 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 2048 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2397 |
Shipping Weight (kg) | 0.873077 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x1mm |
Soldering Composition | Matte Tin |
16 Mhz, Tqfp, Ind Temp, Green, Otg 64 Vqfn 9X9X1Mm Tray Rohs Compliant: Yes |Microchip AT90USB647-MU | Newark Electronics |
MCU 8-bit AT90 AVR RISC 64KB Flash 3.3V/5V 64-Pin QFN EP | Avnet America |
16 MHz, TQFP, Ind Temp, Green, OTG | Microchip Technology |
MCU, 8BIT, AVR, 16MHZ, QFN-64 | Farnell |
Where can I find additional details, specifications and documents for a AT90USB647-MU?
Additional datasheets, footprints and schematics for AT90USB647-MU are listed on our Part Details page. You can also find images and similar parts to AT90USB647-MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90USB647-MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90USB647-MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90USB647-MU fall under?
The AT90USB647-MU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90USB647-MU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90USB647-MU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90USB647-MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90USB647-MU have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT90USB647-MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90USB647-MU often in real-time on the comparison pages.
What if I can't find stock of AT90USB647-MU?
You can fill out our help required form which you can use to request a quote for AT90USB647-MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.