Status: | Active |
---|---|
Series: | AT90USB1287 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 4096 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 1 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (4000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2397 |
Shipping Weight (kg) | 0.2172 |
Lead Count | 64 |
Package Type | VQFN |
Package Width or Size | 9x9x1mm |
Soldering Composition | Matte Tin |
16 MHz, QFN/MLF, Ind Temp, Green | Microchip Technology |
128kB-FL 8kB-RAM 4kB-EE 48I/O 2.7÷5.5V 16MHz 4xtimer 8A/D UART SPI TWI USB-OTG | Micros |
16 Mhz, Qfn/Mlf, Ind Temp, Green 64 Vqfn 9X9X1Mm T/R Rohs Compliant: Yes |Microchip AT90USB1287-MUR | Newark Electronics |
MCU 8-Bit AT90 AVR RISC 128KB Flash 3.3V/5V 64-Pin VQFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT90USB1287-MUR?
Additional datasheets, footprints and schematics for AT90USB1287-MUR are listed on our Part Details page. You can also find images and similar parts to AT90USB1287-MUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90USB1287-MUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90USB1287-MUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90USB1287-MUR fall under?
The AT90USB1287-MUR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90USB1287-MUR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90USB1287-MUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT90USB1287-MUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90USB1287-MUR have stock available?
Authorised distributors including Microchip Technology, Micros, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT90USB1287-MUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90USB1287-MUR often in real-time on the comparison pages.
What if I can't find stock of AT90USB1287-MUR?
You can fill out our help required form which you can use to request a quote for AT90USB1287-MUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.