Status: | Active |
---|---|
Series: | AT90PWM81 |
RoHS: | Compliant |
131 powerful instructions - most single clock cycle execution |
32 × 8 general purpose working registers |
Fully static operation |
Up to 1 MIPS throughput per MHz |
On-chip 2-cycle multiplier |
Endurance: 10,000 write/erase cycles |
Lock bits protection |
Optional 2/4Kbytes boot code section with independent lock bits |
In-system programming by on-chip boot program |
True read-while-write operation |
Four bytes page size |
256 Bytes Internal SRAM |
On-chip debug support (debugWIRE) |
Non overlapping inverted PWM output pins with flexible dead-time |
Variable PWM duty cycle and frequency |
Synchronous update of all PWM registers |
Enhanced resolution mode (16 bits) |
Additional register for ADC synchronization |
Input capture |
Four output pins and output matrix |
Auto-stop function for event driven PFC implementation |
Non overlapping inverted PWM output pins with flexible dead-time |
Variable PWM duty cycle and frequency |
Synchronous update of all PWM registers |
Enhanced resolution mode (16 bits) |
Input capture |
One 16-bit simple general purpose timer/counter |
Up to 11 single ended channels and one fully differential ADC channel pair |
Programmable gain (5×, 10×, 20×, 40× on differential channel) |
Internal reference voltage |
One 10-bit DAC |
Resistor-array to adjust comparison voltage |
DAC to adjust comparison voltage |
One SPI |
Three external interrupts |
Programmable watchdog timer with separate on-chip oscillator |
Low power idle, noise reduction, and power down modes |
Power-on reset and programmable brown-out detection |
Flag array in bit-programmable I/O space (three bytes) |
In-system programmable via SPI port |
Internal low power calibrated RC oscillator (8MHz or 1MHz, low jitter) |
On chip PLL for fast PWM (32MHz, 48MHz, 64MHz) and CPU (12MHz, 16MHz); PLL source RC & XTAL |
Dynamic clock switch |
Temperature sensor |
Operating voltage: 2.7V - 5.5V |
-40°C to +105°C or -40°C to +125°C |
5V: 16MHz core, 64MHz PLL |
3.3V: 12MHz core, 48MHz PLL |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +125C |
Packing Media | Tray (490) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0613 |
Shipping Weight (kg) | 0.512245 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
Mcu, 8Bit, Avr, 16Mhz, Qfn-32 | Newark Electronics |
MCU 8-bit AT90 AVR RISC 8KB Flash 3.3V/5V 32-Pin QFN EP Tray | Avnet America |
8k Flash, 256 RAM, 2 PSC,QFN32,-40to125c | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT90PWM81-16MF?
Additional datasheets, footprints and schematics for AT90PWM81-16MF are listed on our Part Details page. You can also find images and similar parts to AT90PWM81-16MF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90PWM81-16MF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90PWM81-16MF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90PWM81-16MF fall under?
The AT90PWM81-16MF is listed under Semiconductors - ICs > Microcontrollers - MCU > Application Specific Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT90PWM81-16MF when available in the Application Specific Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90PWM81-16MF you can contact the distributor directly for product support, shipping queries etc.
Is the AT90PWM81-16MF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90PWM81-16MF have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT90PWM81-16MF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90PWM81-16MF often in real-time on the comparison pages.
What if I can't find stock of AT90PWM81-16MF?
You can fill out our help required form which you can use to request a quote for AT90PWM81-16MF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.