Status: | Active |
---|---|
Series: | AT90PWM161 |
RoHS: | Compliant |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +105C |
Packing Media | Tape and reel (5000) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0613 |
Shipping Weight (kg) | 0.1482 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 5x5x0.9mm |
Soldering Composition | Matte Tin |
16 Mhz, Qfn, 105C, Green, T&r 32 Vqfn 5X5X0.9Mm T/R Rohs Compliant: Yes |Microchip AT90PWM161-16MNR | Newark Electronics |
MCU 8-Bit AT90 AVR RISC 16KB Flash 3.3V/5V 32-Pin QFN EP T/R | Avnet America |
16 MHz, QFN, 105C, Green, T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT90PWM161-16MNR?
Additional datasheets, footprints and schematics for AT90PWM161-16MNR are listed on our Part Details page. You can also find images and similar parts to AT90PWM161-16MNR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90PWM161-16MNR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90PWM161-16MNR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90PWM161-16MNR fall under?
The AT90PWM161-16MNR is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90PWM161-16MNR when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90PWM161-16MNR you can contact the distributor directly for product support, shipping queries etc.
Is the AT90PWM161-16MNR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90PWM161-16MNR have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology and Farnell have stock available or on a lead time for AT90PWM161-16MNR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90PWM161-16MNR often in real-time on the comparison pages.
What if I can't find stock of AT90PWM161-16MNR?
You can fill out our help required form which you can use to request a quote for AT90PWM161-16MNR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.