Status: | Active |
---|---|
Series: | AT90PWM1 |
RoHS: | Compliant |
By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processor speed.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 512 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 105 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 24 |
Low Power | No |
Pins | Packaging | 32 | VQFN |
Temp Range | -40C to +85C |
Packing Media | Tray (260) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1366 |
Shipping Weight (kg) | 0.757692 |
Lead Count | 32 |
Package Type | VQFN |
Package Width or Size | 7x7x1mm |
Soldering Composition | Matte Tin |
16 MHz, QFN, 105C, Green, Tray | Microchip Technology |
16 Mhz, Qfn, 105C, Green, Tray 32 Vqfn 7X7X1Mm Tray Rohs Compliant: Yes |Microchip AT90PWM1-16MU | Newark Electronics |
MCU 8-bit 90P AVR RISC 8KB Flash 3.3V/5V 32-Pin QFN EP | Avnet America |
Where can I find additional details, specifications and documents for a AT90PWM1-16MU?
Additional datasheets, footprints and schematics for AT90PWM1-16MU are listed on our Part Details page. You can also find images and similar parts to AT90PWM1-16MU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT90PWM1-16MU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT90PWM1-16MU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT90PWM1-16MU fall under?
The AT90PWM1-16MU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT90PWM1-16MU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT90PWM1-16MU you can contact the distributor directly for product support, shipping queries etc.
Is the AT90PWM1-16MU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT90PWM1-16MU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics and Avnet America have stock available or on a lead time for AT90PWM1-16MU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT90PWM1-16MU often in real-time on the comparison pages.
What if I can't find stock of AT90PWM1-16MU?
You can fill out our help required form which you can use to request a quote for AT90PWM1-16MU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.