AT90CAN32-16MUR Part Information

Details for AT90CAN32-16MUR by Microchip Technology

AT90CAN32

Part Description

The high-performance, low-power Microchip 8-bit AVR RISC-based microcontroller combines 128KB ISP flash memory with read-while-write capabilities, 1KB EEPROM, 2KB SRAM, 53 general purpose I/O lines, 32 general purpose working registers, CAN controller (V2.0A/V2.0B compliant), real time counter, four flexible timer/counters with compare modes and PWM, 2 USARTs, byte oriented two-wire serial interface, an 8-channel/10-bit A/D converter with optional differential input stage with programmable gain, programmable watchdog timer with internal oscillator, SPI serial port, JTAG (IEEE 1149.1 compliant) interface for on-chip debugging and programming, and five software selectable power saving modes. By executing powerful instructions in a single clock cycle, the device achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.

Part Downloads

distributor space

Part Specifications

Part Family AVR_CAN
Part Prefix AT90
Architecture 8
Core 8-bit AVR
MaxSpeed (MHz) 16
CPU Type 8-bit AVR
CPU Speed (MIPS/DMIPS) 16
Program Memory Type Flash
SelfWrite Yes
Program Memory Size (KB) 32
Program Memory Size (KWords) 32
Secure Bootloader (CodeGuard™ Security) None
RAM (KB) 2
Data EEPROM (bytes) 1024
Temp. Range Min. -40
Temp. Range Max. 85
Operation Voltage Min.(V) 2.7
Operation Voltage Max.(V) 5.5
Max I/O Pins 53
Pin Count 64
Power On Reset (POR) Yes
Internal Oscillator Yes
Number of Comparators 1
ADC Channels 8
Diff ADC Inputs 7
Max ADC Sampling Rate (ksps) 15
Max ADC Resolution (bits) 10
Max ADC Sample/Hold (S/H) 1
Standard UART 2
SPI™ 1
I2C 1
Hardware RTCC Yes
Watch Dog Timers (WDT) Yes
Timers 4
Stand alone PWM 7
Capture/Compare/PWM (CCP) 2
Standalone Output Compare/ Standard PWM 8
Input Capture 2
Max # PWM outputs (including complementary outputs) 7
Output Compare Channels 8
USB Interface None
Number of CAN Modules 1
Type of CAN module None
Ethernet None
Integrated Wireless Frequency None
Wireless Technology None
JTAG Debug/Program/Boundary Scan
Debug Interface JTAG
Temperature Range -40C to +85C

Alternative Part Descriptions

  • 16MHZ,CAN, INDUSTRIAL, QFN64,T&R, 64 VQFN 9X9X1MM T/R ROHS COMPLIANT: YES | Newark Electronics
  • MCU 8-Bit 90C AVR RISC 32KB Flash 3.3V/5V 64-Pin VQFN EP T/R | Avnet America
  • MCU 8-Bit 90C AVR RISC 32KB Flash 3.3V/5V 64-Pin VQFN EP T/R | Avnet Europe

Viewing Distributors for AT90CAN32-16MUR

Loading...
Loading Results for AT90CAN32-16MUR