AT89STK-05 Part Information
Details for AT89STK-05 by Microchip Technology
Education Maker & Hobbyist Electronics>Development Boards & Evaluation Kits>Embedded Development Kits & Accessories
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 119.6000 |
Stock Information
Details
Part Downloads
Part Specifications
Silicon Manufacturer | Atmel |
No. of Bits | 8bit |
Silicon Family Name | AT89C |
Core Architecture | 8051 |
Core Sub-Architecture | 8051 |
Silicon Core Number | AT89C5131 |
Kit Contents | Evaluation Board FLIP Tool HID Keyboard Demonstration Program |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Base Number | 89 |
Development Tool Type | Starter Kit |
Features | Flexible In-System Programming Human Interface Device |
Kit Features | Designed Using AT89C5131 USB Flash Microcontroller AT89C5131 MCU 1KB EEPROM 1.25KB RAM |
Supported Devices | AT89C5131 |
Type | Starter Kit |
Frequently Asked Questions
Where can I find additional details, specifications and documents for a AT89STK-05?
Additional datasheets, footprints and schematics for AT89STK-05 are listed in our Part Details tab. You can also find the AT89STK-05 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89STK-05 in the Pricing & Inventory tab next to part details. You can view AT89STK-05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89STK-05 fall under?
The AT89STK-05 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Embedded Development Kits & Accessories.
Can I view similar or alternative parts?
You can view similar parts to AT89STK-05 when available in the Embedded Development Kits & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89STK-05 you can contact the distributor directly for product support, shipping queries etc.
Is the AT89STK-05 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for AT89STK-05 have stock available?
There is no stock from authorised distributors for AT89STK-05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89STK-05 often in real-time on the comparison pages.
What if I can't find stock of AT89STK-05?
You can fill out our help required form which you can use to request a quote for AT89STK-05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.