Status: | Active |
---|---|
Series: | AT89S52 |
RoHS: | Compliant |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
Data Sheets |
---|
AT89S52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.4 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
24MHZ, PLCC, IND TEMP, GREEN, 5V | Microchip Technology |
MCU 8-Bit AT89S52 80C51 CISC 8KB Flash 4V to 5.5V 44-Pin PLCC T/R | Avnet America |
Where can I find additional details, specifications and documents for a AT89S52-24JUR?
Additional datasheets, footprints and schematics for AT89S52-24JUR are listed on our Part Details page. You can also find images and similar parts to AT89S52-24JUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S52-24JUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S52-24JUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S52-24JUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S52-24JUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S52-24JUR have stock available?
Authorised distributors including Microchip Technology, Avnet America, EBV Elektronik and Avnet Silica have stock available or on a lead time for AT89S52-24JUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S52-24JUR often in real-time on the comparison pages.
What if I can't find stock of AT89S52-24JUR?
You can fill out our help required form which you can use to request a quote for AT89S52-24JUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.