Status: | Active |
---|---|
Series: | AT89S52 |
RoHS: | Compliant |
Prices starting from US$2.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.74
|
4,961
in stock
|
Buy Now | |
Avnet America
from US$3.13
|
35,232
in stock
|
Buy Now | |
Microchip Technology
from US$2.75
|
10,468
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
1,620
in stock
|
Buy Now | |
Future Electronics
from US$3.36
|
1,144
in stock
|
Buy Now | |
element14
from US$3.64
|
1,054
in stock
|
Buy Now | |
Farnell
from US$3.55
|
1,054
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.65
|
240
in stock
|
Buy Now | |
Schukat Electronic
from US$3.84
|
219
in stock
|
Buy Now | |
Newark Electronics
from US$3.49
|
189
in stock
|
Buy Now | |
Micros
from US$4.37
|
40
in stock
|
Buy Now | |
EBV Elektronik
-
|
4,428
in stock
|
Buy Now | |
Avnet Silica
-
|
405
in stock
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89S52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
MCU 8-bit AT89 8051 CISC 8KB Flash 5V 44-Pin PLCC | Avnet America |
24MHZ, PLCC, IND TEMP, GREEN, 5V | Microchip Technology |
MCU 8K Flash ISP 256 RAM 24MHz 5V PLCC44 | RS |
AT89S Series 8 KB Flash 256 B SRAM 24 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
MCU, 8BIT, 8051, 24MHZ, PLCC-44 | element14 |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
ISP-MC 5V 8K-Flash 24MHz PLCC44 | Schukat Electronic |
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Plcc-44 | Newark Electronics |
8kB-FL 256B-RAM 32I/O ISP 4÷5,5V 3xtimer UART -40÷85°C | Micros |
Where can I find additional details, specifications and documents for a AT89S52-24JU?
Additional datasheets, footprints and schematics for AT89S52-24JU are listed on our Part Details page. You can also find images and similar parts to AT89S52-24JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S52-24JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S52-24JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S52-24JU fall under?
The AT89S52-24JU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89S52-24JU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S52-24JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S52-24JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S52-24JU have stock available?
Authorised distributors including Avnet America, Microchip Technology, RS, Chip One Stop and Future Electronics have stock available or on a lead time for AT89S52-24JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S52-24JU often in real-time on the comparison pages.
What if I can't find stock of AT89S52-24JU?
You can fill out our help required form which you can use to request a quote for AT89S52-24JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.