Status: | Active |
---|---|
Series: | AT89S51 |
RoHS: | Compliant |
This powerful microcontroller is suitable for many embedded control applications.
Prices starting from US$3.45
Distributor | Starting From | Stock | ||
---|---|---|---|---|
![]() |
Farnell | US$4.47 |
466
|
Buy Now |
![]() |
Newark Electronics | US$3.93 |
706
|
Buy Now |
![]() |
Avnet America | US$3.93 |
706
|
Buy Now |
![]() |
element14 | US$4.60 |
466
|
Buy Now |
![]() |
Schukat Electronic | US$5.45 |
114
|
Buy Now |
![]() |
Future Electronics | US$4.40 |
81
|
Buy Now |
![]() |
Transfer Multisort Elektronik | US$5.70 |
77
|
Buy Now |
![]() |
EBV Elektronik | - |
945
|
Buy Now |
![]() |
Microchip Technology | US$3.45 |
-
|
Buy Now |
![]() |
Avnet Silica | - |
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89S51 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
24Mhz, Plcc, Ind Temp, Green, 5V Rohs Compliant: Yes |Microchip AT89S51-24JU | Newark Electronics |
MCU 8-bit AT89 8051 CISC 4KB Flash 5V 44-Pin PLCC | Avnet America |
MCU, 8BIT, 8051, 24MHZ, PLCC-44 | Farnell |
ISP-MC 5V 4K-Flash 24MHz PLCC44 | Schukat Electronic |
AT89S Series 4 KB Flash 128 B SRAM 24 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
24MHZ, PLCC, IND TEMP, GREEN, 5V | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89S51-24JU?
Additional datasheets, footprints and schematics for AT89S51-24JU are listed on our Part Details page. You can also find images and similar parts to AT89S51-24JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89S51-24JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89S51-24JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89S51-24JU fall under?
The AT89S51-24JU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89S51-24JU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89S51-24JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89S51-24JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89S51-24JU have stock available?
Authorised distributors including Newark Electronics, Avnet America, Farnell, element14 and Schukat Electronic have stock available or on a lead time for AT89S51-24JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89S51-24JU often in real-time on the comparison pages.
What if I can't find stock of AT89S51-24JU?
You can fill out our help required form which you can use to request a quote for AT89S51-24JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.