Status: | Active |
---|---|
Series: | AT89LS52 |
RoHS: | Compliant |
This CPU provides a highly-flexible and cost-effective solution for many embedded control applications.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 8 |
CPU Speed (MIPS/DMIPS) | 2.66667 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 4 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (2000) |
Data Sheets |
---|
AT89LS52 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 0.748333 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
16Mhz, Tqfp44, Ind Temp, Green 44 Tqfp 10X10X1Mm T/R Rohs Compliant: Yes |Microchip AT89LS52-16AUR | Newark Electronics |
16MHZ TQFP44 IND TEMP GREEN | Avnet America |
16MHZ, TQFP44, IND TEMP, GREEN | Microchip Technology |
Where can I find additional details, specifications and documents for a AT89LS52-16AUR?
Additional datasheets, footprints and schematics for AT89LS52-16AUR are listed on our Part Details page. You can also find images and similar parts to AT89LS52-16AUR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LS52-16AUR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LS52-16AUR price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LS52-16AUR you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LS52-16AUR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LS52-16AUR have stock available?
Authorised distributors including Newark Electronics, Avnet America and Microchip Technology have stock available or on a lead time for AT89LS52-16AUR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LS52-16AUR often in real-time on the comparison pages.
What if I can't find stock of AT89LS52-16AUR?
You can fill out our help required form which you can use to request a quote for AT89LS52-16AUR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.