Status: | Active |
---|---|
Series: | AT89LS51 |
RoHS: | Compliant |
This is a powerful microcontroller suitable for many embedded control applications.
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 2.66667 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 4 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89LS51 - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
16Mhz, Plcc, Ind Temp, Green, 4V-5.5V 44 Plcc 16.6X16.6X4.4Mm Tube Rohs Compliant: Yes |Microchip AT89LS51-16JU | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89LS51-16JU?
Additional datasheets, footprints and schematics for AT89LS51-16JU are listed on our Part Details page. You can also find images and similar parts to AT89LS51-16JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LS51-16JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LS51-16JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LS51-16JU fall under?
The AT89LS51-16JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89LS51-16JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LS51-16JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LS51-16JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LS51-16JU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT89LS51-16JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LS51-16JU often in real-time on the comparison pages.
What if I can't find stock of AT89LS51-16JU?
You can fill out our help required form which you can use to request a quote for AT89LS51-16JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.