Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Part Prefix | AT89 |
---|---|
Architecture | 8 |
Core | 8051-1C |
MaxSpeed (MHz) | 25 |
CPU Type | 8051-1C |
CPU Speed (MIPS/DMIPS) | 25 |
Program Memory Type | Flash |
SelfWrite | IAP |
Program Memory Size (KB) | 8 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuard™ Security) | None |
Data EEPROM (bytes) | 1024 |
Operation Voltage Min.(V) | 2.4 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 30 |
Pin Count | 32 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
SPI™ | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a AT89LP828-20JU?
Additional datasheets, footprints and schematics for AT89LP828-20JU are listed on our Part Details page. You can also find images and similar parts to AT89LP828-20JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP828-20JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP828-20JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP828-20JU fall under?
The AT89LP828-20JU is listed under AT89LP828.
Can I view similar or alternative parts?
You can view similar parts to AT89LP828-20JU when available in the AT89LP828 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP828-20JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP828-20JU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89LP828-20JU have stock available?
There is no stock from authorised distributors for AT89LP828-20JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP828-20JU often in real-time on the comparison pages.
What if I can't find stock of AT89LP828-20JU?
You can fill out our help required form which you can use to request a quote for AT89LP828-20JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.