Status: | Active |
---|---|
Series: | AT89LP6440 |
RoHS: | Compliant |
Single-cycle microcontroller with 64KB ISP flash. It includes 8192 bytes flash data memory, 4352 bytes RAM, PWM, UART, TWI, SPI, up to 38 I/Os, 10-bit A/D, an internal RC oscillator, and on-chip debug.
Key Features:
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 8192 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Data Sheets |
---|
AT89LP3240/6440 - Complete Datasheet |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
User Guides |
---|
8051 Microcontroller Instruction Set |
AT89LP Developer Studio User Manual |
8051 Microcontrollers Hardware Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
Single-Cycle 8051, 64K Isp Flash 44 Plcc 16.6X16.6X4.4Mm Tube Rohs Compliant: Yes |Microchip AT89LP6440-20JU | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89LP6440-20JU?
Additional datasheets, footprints and schematics for AT89LP6440-20JU are listed on our Part Details page. You can also find images and similar parts to AT89LP6440-20JU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP6440-20JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP6440-20JU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP6440-20JU fall under?
The AT89LP6440-20JU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89LP6440-20JU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP6440-20JU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP6440-20JU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP6440-20JU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for AT89LP6440-20JU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP6440-20JU often in real-time on the comparison pages.
What if I can't find stock of AT89LP6440-20JU?
You can fill out our help required form which you can use to request a quote for AT89LP6440-20JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.