Status: | Active |
---|---|
Series: | AT89LP51RB2 |
RoHS: | Compliant |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 0 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 7 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
User Guides |
---|
8051 Microcontroller Instruction Set |
AT89LP Developer Studio User Manual |
8051 Microcontrollers Hardware Manual |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Single-Cycle 8051,24K ISP Flash,2.4-5.5V | Microchip Technology |
Single-Cycle 8051,24K Isp Flash,2.4-5.5V 44 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip AT89LP51RB2-20AU | Newark Electronics |
MCU 8-bit AT89 8051 CISC 24KB Flash 3.3V/5V 44-Pin TQFP Tray | Avnet America |
Where can I find additional details, specifications and documents for a AT89LP51RB2-20AU?
Additional datasheets, footprints and schematics for AT89LP51RB2-20AU are listed on our Part Details page. You can also find images and similar parts to AT89LP51RB2-20AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP51RB2-20AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP51RB2-20AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP51RB2-20AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP51RB2-20AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP51RB2-20AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and EBV Elektronik have stock available or on a lead time for AT89LP51RB2-20AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP51RB2-20AU often in real-time on the comparison pages.
What if I can't find stock of AT89LP51RB2-20AU?
You can fill out our help required form which you can use to request a quote for AT89LP51RB2-20AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.