Status: | Active |
---|---|
Series: | AT89LP4052 |
RoHS: | Compliant |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | TSSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (74) |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.078 |
Shipping Weight (kg) | 0.175676 |
Lead Count | 20 |
Package Type | TSSOP |
Package Width or Size | 4.4mm |
Soldering Composition | Matte Tin |
20MHZ, TSSOP, IND TEMP, GREEN, 2.4-5.5V | Microchip Technology |
MCU 8-bit AT89 80C51 CISC 4KB Flash 2.5V/3.3V/5V 20-Pin TSSOP | Avnet Silica |
Microcontroller, 8-Bit, Flash, 8051 Cpu, 20Mhz, Cmos, Pdso20 Rohs Compliant: Yes |Microchip AT89LP4052-20XU | Newark Electronics |
IC MCU 8BIT 4KB FLASH 20TSSOP | Future Electronics |
Where can I find additional details, specifications and documents for a AT89LP4052-20XU?
Additional datasheets, footprints and schematics for AT89LP4052-20XU are listed on our Part Details page. You can also find images and similar parts to AT89LP4052-20XU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP4052-20XU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP4052-20XU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP4052-20XU fall under?
The AT89LP4052-20XU is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89LP4052-20XU when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP4052-20XU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP4052-20XU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP4052-20XU have stock available?
Authorised distributors including Microchip Technology, Avnet Silica, Newark Electronics, Future Electronics and EBV Elektronik have stock available or on a lead time for AT89LP4052-20XU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP4052-20XU often in real-time on the comparison pages.
What if I can't find stock of AT89LP4052-20XU?
You can fill out our help required form which you can use to request a quote for AT89LP4052-20XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.