Status: | Active |
---|---|
Series: | AT89LP4052 |
RoHS: | Compliant |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
Prices starting from US$1.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.30
|
3
in stock
|
Buy Now | |
Microchip Technology
from US$1.79
|
3,280
in stock
|
Buy Now | |
Newark Electronics
from US$2.11
|
-
|
Buy Now | |
Future Electronics
from US$2.16
|
-
|
Buy Now | |
Avnet America
from US$2.46
|
-
|
Buy Now | |
Farnell
from US$1.30
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 4 |
CPU Speed (MIPS/DMIPS) | 20 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.4 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (37) |
Supporting Collateral |
---|
Single Cycle 8051 Core - AT89LP Family of High Performance & Low Power Flash Mi |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.542 |
Shipping Weight (kg) | 0.973684 |
Lead Count | 20 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20MHZ, SOIC, IND TEMP, GREEN, 2.4-5.5V | Microchip Technology |
Microcontroller Mcu, 8 Bit, 8051, 20Mhz, Soic-20 | Newark Electronics |
AT89LP Series 4 KB Flash 256 B SRAM 20 MHz 8-Bit Microcontroller - SOIC-20 | Future Electronics |
MCU 8-Bit AT89 8051 CISC 4KB Flash 2.5V/3.3V/5V 20-Pin SOIC W | Avnet America |
MCU, 8BIT, 8051, 4K FLASH, 20SOIC | Farnell |
Where can I find additional details, specifications and documents for a AT89LP4052-20SU?
Additional datasheets, footprints and schematics for AT89LP4052-20SU are listed on our Part Details page. You can also find images and similar parts to AT89LP4052-20SU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP4052-20SU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP4052-20SU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP4052-20SU fall under?
The AT89LP4052-20SU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89LP4052-20SU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP4052-20SU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP4052-20SU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89LP4052-20SU have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for AT89LP4052-20SU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP4052-20SU often in real-time on the comparison pages.
What if I can't find stock of AT89LP4052-20SU?
You can fill out our help required form which you can use to request a quote for AT89LP4052-20SU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.