Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
An enhanced CPU core can fetch a single byte from memory every clock cycle and is capable of 20-MIPS throughput. The new CPU core runs at a much lower speed, greatly reducing power consumption.
No distributors results available
Part Prefix | AT89 |
---|---|
Architecture | 8 |
Core | 8051-1C |
MaxSpeed (MHz) | 20 |
CPU Type | 8051-1C |
CPU Speed (MIPS/DMIPS) | 20 |
Program Memory Type | Flash |
Program Memory Size (KB) | 2 |
Program Memory Size (KWords) | 2 |
Secure Bootloader (CodeGuard™ Security) | None |
Operation Voltage Min.(V) | 2.4 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 14 |
Pin Count | 16 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
SPI™ | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
Where can I find additional details, specifications and documents for a AT89LP216-20XU?
Additional datasheets, footprints and schematics for AT89LP216-20XU are listed on our Part Details page. You can also find images and similar parts to AT89LP216-20XU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89LP216-20XU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89LP216-20XU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89LP216-20XU fall under?
The AT89LP216-20XU is listed under AT89LP216.
Can I view similar or alternative parts?
You can view similar parts to AT89LP216-20XU when available in the AT89LP216 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89LP216-20XU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89LP216-20XU RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89LP216-20XU have stock available?
There is no stock from authorised distributors for AT89LP216-20XU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89LP216-20XU often in real-time on the comparison pages.
What if I can't find stock of AT89LP216-20XU?
You can fill out our help required form which you can use to request a quote for AT89LP216-20XU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.