Status: | Active |
---|---|
Series: | AT89C55WD |
RoHS: | Compliant |
This versatile 8-bit CPU with flash is a highly flexible and cost-effective solution for many embedded control applications.
Prices starting from US$2.29
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.89
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.29
|
320
in stock
|
Buy Now | |
Future Electronics
from US$2.63
|
160
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.25
|
33
in stock
|
Buy Now | |
EBV Elektronik
-
|
26,560
in stock
|
Buy Now | |
Newark Electronics
from US$2.92
|
-
|
Buy Now | |
Avnet America
from US$3.16
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 20 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 6 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89C55WD - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
24MHZ, TQFP, IND TEMP, GREEN | Microchip Technology |
IC MCU 8BIT 20KB FLASH 44TQFP | Future Electronics |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
MCU 8-bit AT89 80C51 CISC 20KB Flash 5V 44-Pin TQFP | EBV Elektronik |
Microcontroller Mcu, 8 Bit, 8051, 24Mhz, Tqfp-44 | Newark Electronics |
MCU, 8BIT, 8051, 24MHZ, TQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a AT89C55WD-24AU?
Additional datasheets, footprints and schematics for AT89C55WD-24AU are listed on our Part Details page. You can also find images and similar parts to AT89C55WD-24AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C55WD-24AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C55WD-24AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C55WD-24AU fall under?
The AT89C55WD-24AU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C55WD-24AU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C55WD-24AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C55WD-24AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C55WD-24AU have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Transfer Multisort Elektronik, EBV Elektronik and Newark Electronics have stock available or on a lead time for AT89C55WD-24AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C55WD-24AU often in real-time on the comparison pages.
What if I can't find stock of AT89C55WD-24AU?
You can fill out our help required form which you can use to request a quote for AT89C55WD-24AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.