Status: | Unknown |
---|---|
Series: | 8051 Family AT89C51 Series Microcontrollers |
RoHS: | Compliant |
Product Range | 8051 Family AT89C51 Series Microcontrollers |
---|---|
CPU Speed | 60MHz |
Program Memory Size | 128KB |
RAM Memory Size | 8KB |
No. of Pins | 44Pins |
MCU Case Style | VQFP |
MPU Core Size | 8bit |
RoHS Compliant | Yes |
MCU, 8BIT, 8051, 60MHZ, VQFP-44 | Farnell |
Microcontroller Mcu, 8 Bit, 8051, 60Mhz, Vqfp-44 | Newark Electronics |
Where can I find additional details, specifications and documents for a AT89C51RE2-RLTUM?
Additional datasheets, footprints and schematics for AT89C51RE2-RLTUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RE2-RLTUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RE2-RLTUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RE2-RLTUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RE2-RLTUM fall under?
The AT89C51RE2-RLTUM is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RE2-RLTUM when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RE2-RLTUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RE2-RLTUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for AT89C51RE2-RLTUM have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for AT89C51RE2-RLTUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RE2-RLTUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RE2-RLTUM?
You can fill out our help required form which you can use to request a quote for AT89C51RE2-RLTUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.