Status: | Active |
---|---|
Series: | AT89C51RD2 |
RoHS: | Compliant |
This device retains all of the features of the Microchip 80C52 and adds a programmable counter array, 1792 bytes of XRAM, hardware watchdog timer, SPI interface, keyboard, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 Mode).
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3411 |
Shipping Weight (kg) | 0.933333 |
Lead Count | 44 |
Package Type | LQFP |
Package Width or Size | 10x10x1.4mm |
Soldering Composition | Matte Tin |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
C51Rd2 32K Flash Vqfp44 C. 5V Green 44 Lqfp 10X10X1.4Mm T/R Rohs Compliant: Yes |Microchip AT89C51RD2-RLRUM | Newark Electronics |
MCU 8-Bit AT89 80C51 CISC 64KB Flash 5V 44-Pin VQFP Tube | Avnet Asia |
Where can I find additional details, specifications and documents for a AT89C51RD2-RLRUM?
Additional datasheets, footprints and schematics for AT89C51RD2-RLRUM are listed on our Part Details page. You can also find images and similar parts to AT89C51RD2-RLRUM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RD2-RLRUM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RD2-RLRUM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RD2-RLRUM fall under?
The AT89C51RD2-RLRUM is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RD2-RLRUM when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RD2-RLRUM you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RD2-RLRUM RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RD2-RLRUM have stock available?
Authorised distributors including Farnell, Newark Electronics and Avnet Asia have stock available or on a lead time for AT89C51RD2-RLRUM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RD2-RLRUM often in real-time on the comparison pages.
What if I can't find stock of AT89C51RD2-RLRUM?
You can fill out our help required form which you can use to request a quote for AT89C51RD2-RLRUM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.