Status: | Active |
---|---|
Series: | AT89C51RC2 |
RoHS: | Compliant |
It features a programmable counter array, an XRAM of 1024 bytes, hardware watchdog timer, keyboard interface, SPI interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).
We recommend implementing an external brown-out to prevent any flash/EEPROM corruption during power-on or power-off.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tape and reel (500) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.4 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51Rc2 32K Flash Plcc44 Ind 3V Green T&r 44 Plcc 16.6X16.6X4.4Mm T/R Rohs Compliant: Yes |Microchip AT89C51RC2-SLRUL | Newark Electronics |
4-Bit/8-Bit MCU | Avnet America |
C51RC2 32K FLASH PLCC44 Ind 3V GREEN T&R | Microchip Technology |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C51RC2-SLRUL?
Additional datasheets, footprints and schematics for AT89C51RC2-SLRUL are listed on our Part Details page. You can also find images and similar parts to AT89C51RC2-SLRUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RC2-SLRUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RC2-SLRUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RC2-SLRUL fall under?
The AT89C51RC2-SLRUL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RC2-SLRUL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RC2-SLRUL you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RC2-SLRUL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RC2-SLRUL have stock available?
Authorised distributors including Newark Electronics, Avnet America, Microchip Technology, Farnell and EBV Elektronik have stock available or on a lead time for AT89C51RC2-SLRUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RC2-SLRUL often in real-time on the comparison pages.
What if I can't find stock of AT89C51RC2-SLRUL?
You can fill out our help required form which you can use to request a quote for AT89C51RC2-SLRUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.