Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
It features a programmable counter array, an XRAM of 1024 bytes, hardware watchdog timer, keyboard interface, SPI interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).
We recommend implementing an external brown-out to prevent any flash/EEPROM corruption during power-on or power-off.
Part Prefix | AT89 |
---|---|
Architecture | 8 |
Core | 8051-12C |
MaxSpeed (MHz) | 60 |
CPU Type | 8051-12C |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
SelfWrite | API |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 32 |
Secure Bootloader (CodeGuard™ Security) | None |
RAM (KB) | 1 |
Operation Voltage Min.(V) | 2.7 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 32 |
Pin Count | 44 |
Max ADC Sample/Hold (S/H) | 1 |
CODEC Interface (I2S, AC97) | N/A |
Temp Sensor | N/A |
Standard UART | 1 |
SPI™ | 1 |
Hardware RTCC | N/A |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Temperature Range | -40C to +85C |
C51Rc2 Flash 32K Vqfp44 I. 5V Green 44 Lqfp 10X10X1.4Mm T/R Rohs Compliant: Yes |Microchip AT89C51RC2-RLRUL | Newark Electronics |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C51RC2-RLRUL?
Additional datasheets, footprints and schematics for AT89C51RC2-RLRUL are listed on our Part Details page. You can also find images and similar parts to AT89C51RC2-RLRUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RC2-RLRUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RC2-RLRUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RC2-RLRUL fall under?
The AT89C51RC2-RLRUL is listed under AT89C51RC2.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RC2-RLRUL when available in the AT89C51RC2 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RC2-RLRUL you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RC2-RLRUL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for AT89C51RC2-RLRUL have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for AT89C51RC2-RLRUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RC2-RLRUL often in real-time on the comparison pages.
What if I can't find stock of AT89C51RC2-RLRUL?
You can fill out our help required form which you can use to request a quote for AT89C51RC2-RLRUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.