AT89C51RC-24JU Microcontrollers - MCU by Microchip Technology

Status: Active
Series: AT89C51RC
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Low-power, high-performance CMOS 8-bit microcontroller with 32KB of flash programmable ROM and 512 bytes of RAM.

It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer.

This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.

Where to Buy

Prices starting from US$3.41

Distributor Stock
Logo for RS
RS
from US$4.63
867
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.28
855
in stock
Buy Now
Logo for element14
element14
from US$4.81
855
in stock
Buy Now
Logo for Farnell
Farnell
from US$4.78
855
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.12
388
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$4.79
160
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$3.41
24
in stock
Buy Now
Logo for EBV Elektronik
EBV Elektronik
-
2,106
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$4.66
-
Buy Now
Logo for Avnet Silica
Avnet Silica
-
-
Buy Now

Specifications

Program Memory Type Flash
Program Memory Size (KB) 32
CPU Speed (MIPS/DMIPS) 4
Data EEPROM (bytes) 0
Capture/Compare/PWM (CCP) 0
Max 8 Bit Digital Timers 0
Number of ADCs 0
ADC Channels 0
Max ADC Resolution (bits) 0
Number of Comparators 0
Temp. Range Min. 0
Temp. Range Max. 0
Operation Voltage Max.(V) 6
Operation Voltage Min.(V) 4
Pin Count 44
Low Power No
Pins | Packaging 44 | PLCC
Temp Range -40C to +85C
Packing Media Tube (27)

Resources


Application Notes
AN_4345 - Program Examples for 8051 Timers
AN_3487 - Migrating from AT89C51/C52 to AT89S51/S52
AN_4346 - Program Examples for 8051 UART
AN_4363 - Analyzing the Behavior of an Oscillator and Ensuring Good Start-up
AN_7764 - Design Guide for 8051 Standard Devices
AN_migration-87xx2_89xx2 - Migration from OTP 8051 to Flash 8051
AN_3554 - Migrating from AT89C2051/C4051 to AT89S2051/S4051
AN_3573 - Migrating from AT89C2051/C4051 to AT89LP2052/LP4052
AN_4284 - How to Calculate the Capacitor of the Reset Input of an 8051 Microcontroller
AN_0285 - Using a Personal Computer to Program the AT89C51/C52/LV51/LV52/C1051/C2051
AN_0287 - AT89C51 In-Circuit Programming
AN_0508 - Controlling FPGA Configuration with a Flash-based Microcontroller
AN_0510 - Programming the Family of Flash Memories
AN_0524 - Analog-to-Digital Conversion Utilizing AT89LP MCU without ADC
AN_0597 - A Digital Thermometer Using the AT89LP2052 MCU
AN_0593 - Two-Wire Peripheral Expansion for the AT89LP2052 MCU
AN_8128 - AVR186: Best practices for the PCB layout of Oscillators
AN_0534 - Designing Boards with AT89C51/52, AT89C1051 for writing Flash at In-Circuit Test
AN_4279 - EMC Improvement Guidelines
AN_1489 - PC-Interfaced Data Aquisition System with the AT89C2051 Microcontroller
AN_0507 - Interfacing AT24CXX Serial EEPROMs with AT89LP MCUs
AN_0521 - Interfacing AT93CXXX Serial EEPROMs with AT89LP MCUs
AN_0628 - Interfacing AT25CXXX Serial EEPROMs with AT89LP MCUs
AN2468 - Production Programming of Microchip AVR and SAM Microcontrollers
AN_4183 - External Brown-out Protection for C51 Microcontrollers with Active High Reset Input
AN_4214 - Driving Unipolar Stepper Motors Using 8051


Miscellaneous
Hardware Connections for C51 Microcontrollers - This document provides schematics that outline the hardware connections to C51 microcontrollers from USB, CAN, UART, and UART Auto interfaces.
Calculation tool for setting Timers, UART, parameters in 80C51 Microcontrollers - This Excel file allows a user to determine register values for PCA, UART and Timers in order to obtain a specific signal (period and duty cycle) according to the application`
Emulators for 80C51 Devices - This Excel spreadsheet provide summary information on emulation support for Atmel 80C51 microcontrollers
Tables for setting UART parameters in 80C51 Microcontrollers - This Excel file provides configuration tables to allow a user to determine register values for UART according to the application`s oscillator frequency and internal clock mode (X1 or X2).
Atmel8051MCUs_DirectReplacements.pdf
NXP Flash MCU to Atmel Flash MCU Devices, Non-Direct Replacements - This cross reference table helps you choose Atmel Flash MCUs to replace NXP Flash MCUs (these are non-direct replacements that are not pin-to-pin compatible).
Package Adapters of 80C51 Devices - This Excel spreadsheet list available package adapters for Atmel 80C51 microcontrollers
Device Programmers for 8051 Devices - This Excel spreadsheet provide summary information on device programmers supporting Atmel 8051 microcontrollers


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 2.3755
Shipping Weight (kg) 3.703704
Lead Count 44
Package Type PLCC
Package Width or Size 16.6x16.6x4.4mm
Soldering Composition Matte Tin

Alternative Descriptions

MCU 8-bit AT89 80C51 CISC 32KB Flash | RS
Mcu, 8Bit, 8051, 24Mhz, Plcc-44 | Newark Electronics
MCU, 8BIT, 8051, 24MHZ, PLCC-44 | element14
AT89xx Series 32 KB Flash 512 B SRAM 24 MHz 8-Bit Microcontroller - PLCC-44 | Future Electronics
IC: microcontroller 8051 | Transfer Multisort Elektronik
24MHZ, PLCC, IND TEMP, GREEN, 5V | Microchip Technology
MCU 8-bit AT89 80C51 CISC 32KB Flash 5V 44-Pin PLCC | EBV Elektronik


Frequently Asked Questions

Where can I find additional details, specifications and documents for a AT89C51RC-24JU?

Additional datasheets, footprints and schematics for AT89C51RC-24JU are listed on our Part Details page. You can also find images and similar parts to AT89C51RC-24JU on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for AT89C51RC-24JU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RC-24JU price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does AT89C51RC-24JU fall under?

The AT89C51RC-24JU is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to AT89C51RC-24JU when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RC-24JU you can contact the distributor directly for product support, shipping queries etc.

Is the AT89C51RC-24JU RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for AT89C51RC-24JU have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for AT89C51RC-24JU.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for AT89C51RC-24JU often in real-time on the comparison pages.

What if I can't find stock of AT89C51RC-24JU?

You can fill out our help required form which you can use to request a quote for AT89C51RC-24JU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay