Status: | Active |
---|---|
Series: | AT89C51RC |
RoHS: | Compliant |
It uses Microchip high-density nonvolatile memory technology and is compatible with the industry-standard 80C51 and 80C52 instruction set and pinout. On-chip flash allows the program memory to be user programmed by a conventional nonvolatile memory programmer.
This versatile 8-bit CPU with flash provides a highly-flexible and cost-effective solution for many embedded control applications.
Prices starting from US$2.28
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 4 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 6 |
Operation Voltage Min.(V) | 4 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
AT89C51RC - Complete Datasheet |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
8051 MCU 32K FLASH 4.0-5.5V,44 TQFP GRN | Microchip Technology |
8Bit Microcontrollers (Mcu) - Ic S Rohs Compliant: Yes |Microchip AT89C51RC-24AU | Newark Electronics |
8BIT MICROCONTROLLERS (MCU) - IC'S | element14 |
IC: microcontroller 8051 | Transfer Multisort Elektronik |
AT89C Series 24MHz 512 Bytes RAM 32KB Flash 8-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU 8-bit AT89 80C51 CISC 32KB Flash 5V 44-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a AT89C51RC-24AU?
Additional datasheets, footprints and schematics for AT89C51RC-24AU are listed on our Part Details page. You can also find images and similar parts to AT89C51RC-24AU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RC-24AU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RC-24AU price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RC-24AU you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RC-24AU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RC-24AU have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for AT89C51RC-24AU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RC-24AU often in real-time on the comparison pages.
What if I can't find stock of AT89C51RC-24AU?
You can fill out our help required form which you can use to request a quote for AT89C51RC-24AU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.