Status: | Active |
---|---|
Series: | AT89C51RB2 |
RoHS: | Compliant |
It features a programmable counter array, an XRAM of 1024 bytes, hardware watchdog timer, keyboard interface, SPI interface, versatile serial channel that facilitates multiprocessor communication (EUART), and a speed improvement mechanism (X2 mode).
Implementing an external brown-out is recommended to prevent any flash/EEPROM corruption during power-on or power-off.
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 0 |
Number of ADCs | 0 |
ADC Channels | 0 |
Max ADC Resolution (bits) | 0 |
Number of Comparators | 0 |
Temp. Range Min. | 0 |
Temp. Range Max. | 0 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2.7 |
Pin Count | 44 |
Low Power | No |
Pins | Packaging | 44 | PLCC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.3755 |
Shipping Weight (kg) | 3.703704 |
Lead Count | 44 |
Package Type | PLCC |
Package Width or Size | 16.6x16.6x4.4mm |
Soldering Composition | Matte Tin |
C51RB2 FLASH 16k PLCC44 Ind 3V GREEN | Microchip Technology |
C51Rb2 Flash 16K Plcc44 Ind 3V Green 44 Plcc 16.6X16.6X4.4Mm Tube Rohs Compliant: Yes |Microchip AT89C51RB2-SLSUL | Newark Electronics |
MCU 8-bit AT89 80C51 CISC 16KB Flash 3.3V 44-Pin PLCC Stick | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a AT89C51RB2-SLSUL?
Additional datasheets, footprints and schematics for AT89C51RB2-SLSUL are listed on our Part Details page. You can also find images and similar parts to AT89C51RB2-SLSUL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for AT89C51RB2-SLSUL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view AT89C51RB2-SLSUL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does AT89C51RB2-SLSUL fall under?
The AT89C51RB2-SLSUL is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to AT89C51RB2-SLSUL when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the AT89C51RB2-SLSUL you can contact the distributor directly for product support, shipping queries etc.
Is the AT89C51RB2-SLSUL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for AT89C51RB2-SLSUL have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for AT89C51RB2-SLSUL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for AT89C51RB2-SLSUL often in real-time on the comparison pages.
What if I can't find stock of AT89C51RB2-SLSUL?
You can fill out our help required form which you can use to request a quote for AT89C51RB2-SLSUL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.